Cinch Connectivity Solutions connector,jones socket,deep bracket,solder eyelets,polarized,6 contact S-306-DB

Description
connector,jones socket,deep bracket,solder eyelets,polarized,6 contact
Datasheet
Description
connector,jones socket,deep bracket,solder eyelets,polarized,6 contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
connector,jones socket,deep bracket,solder eyelets,polarized,6 contact
70152736
connector,jones socket,deep bracket,solder eyelets,polarized,6 contact 70152736
connector,jones socket,deep bracket,solder eyelets,polarized,6 contact

connector,jones socket,deep bracket,solder eyelets,polarized,6 contact

Supplier's Site
Plug & Socket Connector, Socket, 6 Position; No. Of Contacts Cinch Connectivity Solutions - 29F876 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Socket, 6 Position; No. Of Contacts Cinch Connectivity Solutions
29F876
Plug & Socket Connector, Socket, 6 Position; No. Of Contacts Cinch Connectivity Solutions 29F876
PLUG & SOCKET CONNECTOR, SOCKET, 6 POSITION; No. of Contacts:6Contacts; Product Range:300 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No

PLUG & SOCKET CONNECTOR, SOCKET, 6 POSITION; No. of Contacts:6Contacts; Product Range:300 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70152736 29F876
Product Name connector,jones socket,deep bracket,solder eyelets,polarized,6 contact Plug & Socket Connector, Socket, 6 Position; No. Of Contacts Cinch Connectivity Solutions
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details