PLUG & SOCKET CONNECTOR, SOCKET, 2 POSITION; No. of Contacts:2Contacts; Product Range:200 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No
CONN SOCKET 2POS IN-LINE SLDR
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 29F508 | S-202-CCT |
| Product Name | Plug & Socket Connector, Socket, 2 Position; No. Of Contacts Cinch Connectivity Solutions | Blade Type Power Connectors |
| Termination | Solder |