Cinch Connectivity Solutions Coaxial Cables (RF) PTWM-24-78

Description
"Cable Assembly Coaxial Twinax to Twinax Twinaxial 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial Twinax to Twinax Twinaxial 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1097-1114-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1097-1114-ND
Coaxial Cables (RF) 1097-1114-ND
"Cable Assembly Coaxial Twinax to Twinax Twinaxial 24.00"" (609.60mm)"

"Cable Assembly Coaxial Twinax to Twinax Twinaxial 24.00"" (609.60mm)"

Buy Now Datasheet
Patch Cord, Mini Twinax, 78 Ohm, 24In; Connector Type A Trompeter Cinch Connectivity - 06C3892 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Mini Twinax, 78 Ohm, 24In; Connector Type A Trompeter Cinch Connectivity
06C3892
Patch Cord, Mini Twinax, 78 Ohm, 24In; Connector Type A Trompeter Cinch Connectivity 06C3892
PATCH CORD, MINI TWINAX, 78 OHM, 24IN; Connector Type A:Twinax Straight Plug; Connector Type B:Twinax Straight Plug; Coaxial Cable Type:-; Impedance:78ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

PATCH CORD, MINI TWINAX, 78 OHM, 24IN; Connector Type A:Twinax Straight Plug; Connector Type B:Twinax Straight Plug; Coaxial Cable Type:-; Impedance:78ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - PTWM-24-78 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
PTWM-24-78
RF Cable Assemblies PTWM-24-78
RF Cable Assemblies Mini Twinax Patch Cord 78 Ohm 24"

RF Cable Assemblies Mini Twinax Patch Cord 78 Ohm 24"

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1097-1114-ND 06C3892 PTWM-24-78
Product Name Coaxial Cables (RF) Patch Cord, Mini Twinax, 78 Ohm, 24In; Connector Type A Trompeter Cinch Connectivity RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Connector Type Twinax Subminiature Patch Plug Twinax Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details