Cinch Connectivity Solutions BNC Connector PL21

Description
BNC Plug | 50 Ohm | Front Mount | Straig
Request a Quote Datasheet
Description
BNC Plug | 50 Ohm | Front Mount | Straig
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - PL21 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
PL21
BNC Connector PL21
BNC Plug | 50 Ohm | Front Mount | Straig

BNC Plug | 50 Ohm | Front Mount | Straig

Buy Now
RF Connectors / Coaxial Connectors - PL21 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
PL21
RF Connectors / Coaxial Connectors PL21
RF Connectors / Coaxial Connectors BNC Plg 50Ohm Front Mnt Str. SDR Pot

RF Connectors / Coaxial Connectors BNC Plg 50Ohm Front Mnt Str. SDR Pot

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number PL21 PL21
Product Name BNC Connector RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details