Bel Fuse – Circuit Protection Power Supplies - External/Internal (Off-Board) - AC DC Converters PFC250-1024

Description
Win Source Part Number: 986396-PFC250-1024 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PFC250 (250W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 250W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 2.6 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 75% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 8.50" L x 4.75" W x 2.00" H (215.9mm x 120.7mm x 50.8mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10.5 A Mfr: Bel Power Solutions Other Names: PFC250-1024-ND,179-2 522,Q1299849,PFC2501 024 Base Product Number: PFC250 Approval Agency: CE RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 986396-PFC250-1024 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PFC250 (250W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 250W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 2.6 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 75% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 8.50" L x 4.75" W x 2.00" H (215.9mm x 120.7mm x 50.8mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10.5 A Mfr: Bel Power Solutions Other Names: PFC250-1024-ND,179-2 522,Q1299849,PFC2501 024 Base Product Number: PFC250 Approval Agency: CE RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 986396-PFC250-1024 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
986396-PFC250-1024
Power Supplies - External/Internal (Off-Board) - AC DC Converters 986396-PFC250-1024
Win Source Part Number: 986396-PFC250-1024 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PFC250 (250W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 250W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 2.6 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 75% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 8.50" L x 4.75" W x 2.00" H (215.9mm x 120.7mm x 50.8mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10.5 A Mfr: Bel Power Solutions Other Names: PFC250-1024-ND,179-2 522,Q1299849,PFC2501 024 Base Product Number: PFC250 Approval Agency: CE RoHS Status: RoHS non-compliant

Win Source Part Number: 986396-PFC250-1024
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: PFC250 (250W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 250W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 2.6 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 75%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 8.50" L x 4.75" W x 2.00" H (215.9mm x 120.7mm x 50.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 10.5 A
Mfr: Bel Power Solutions
Other Names: PFC250-1024-ND,179-2522,Q1299849,PFC2501024
Base Product Number: PFC250
Approval Agency: CE
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 986396-PFC250-1024
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3GS03LJGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PMIC - RMS to DC Converters - AD737ARZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details