Bel Fuse – Circuit Protection Cable Assemblies PC-ABK010F

Description
Power Supply Cord, NEMA 5-15P to IEC-603
Request a Quote Datasheet
Description
Power Supply Cord, NEMA 5-15P to IEC-603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
PC-ABK010F
Cable Assemblies PC-ABK010F
Power Supply Cord, NEMA 5-15P to IEC-603

Power Supply Cord, NEMA 5-15P to IEC-603

Buy Now
Power, Line Cables and Extension Cords - 116-PC-ABK010F-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
116-PC-ABK010F-ND
Power, Line Cables and Extension Cords 116-PC-ABK010F-ND
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Power Cord, Nema 5-15P-Iec 320 C13, 10Ft; Connector To Connector Bel - 85AJ0995 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec 320 C13, 10Ft; Connector To Connector Bel
85AJ0995
Power Cord, Nema 5-15P-Iec 320 C13, 10Ft; Connector To Connector Bel 85AJ0995
POWER CORD, NEMA 5-15P-IEC 320 C13, 10FT; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC 320 C13, 10FT; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PC-ABK010F 116-PC-ABK010F-ND 85AJ0995
Product Name Cable Assemblies Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec 320 C13, 10Ft; Connector To Connector Bel
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type NEMA 5-15P NEMA 5-15P to IEC 320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details