Cinch Connectivity Solutions RF Cable Assemblies PC-18-50

Description
RF Cable Assemblies PTCH cord RCA 50 ohm 18"
Description
RF Cable Assemblies PTCH cord RCA 50 ohm 18"

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - PC-18-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
PC-18-50
RF Cable Assemblies PC-18-50
RF Cable Assemblies PTCH cord RCA 50 ohm 18"

RF Cable Assemblies PTCH cord RCA 50 ohm 18"

Buy Now
Cable Assemblies - Coaxial Cables (RF) - PC-18-50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
PC-18-50
Cable Assemblies - Coaxial Cables (RF) PC-18-50
CBL ASSY RCA PLUG TO PLUG 18"

CBL ASSY RCA PLUG TO PLUG 18"

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number PC-18-50 PC-18-50
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details