Open Frame AC DC Converters 1 Output 30V 1.33A 85 ~ 264 VAC, 390VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 179-MULP40-1030-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Open Frame |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |