CINCH CONNECTIVITY SOLUTIONS
MS24264R18B8PY -- 26500 8C 8#12 PIN RECP CINCH CONNECTIVITY SOLUTIONS
Cinch Connectivity Solutions
26500 8C 8#12 Pin Recp Cinch Connectivity Solutions
MS24264R18B8PY
Description
26500 8C 8#12 PIN RECP
Description
26500 8C 8#12 PIN RECP
Suppliers
26500 8C 8#12 Pin Recp Cinch Connectivity Solutions
81T5884
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
81T5884 |
|
Product Name
|
26500 8C 8#12 Pin Recp Cinch Connectivity Solutions |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers