Cinch Connectivity Solutions Din Audio/video Cable, 1M, 28Awg, Black; Connector Type A Cinch Connectivity Solutions MDC-6P05

Description
DIN AUDIO/VIDEO CABLE, 1M, 28AWG, BLACK; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: No
Description
DIN AUDIO/VIDEO CABLE, 1M, 28AWG, BLACK; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Din Audio/Video Cable, 1M, 28AWG, Black features a Mini DIN 6 Position Plug as Connector Type A and a free end as Connector Type B. The cable length is 1 meter (approximately 3.3 feet) and is designed for audio and video applications. The cable is constructed with 28 AWG wire, which is suitable for various electronic connections. The jacket color is black, providing a standard appearance for professional settings. This product does not have RoHS compliance noted in the datasheet.

Datasheet Summary
Powered by GS/AI

The Din Audio/Video Cable, 1M, 28AWG, Black features a Mini DIN 6 Position Plug as Connector Type A and a free end as Connector Type B. The cable length is 1 meter (approximately 3.3 feet) and is designed for audio and video applications. The cable is constructed with 28 AWG wire, which is suitable for various electronic connections. The jacket color is black, providing a standard appearance for professional settings. This product does not have RoHS compliance noted in the datasheet.

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Cable, 1M, 28Awg, Black; Connector Type A Cinch Connectivity Solutions - 51F1837 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Cable, 1M, 28Awg, Black; Connector Type A Cinch Connectivity Solutions
51F1837
Din Audio/video Cable, 1M, 28Awg, Black; Connector Type A Cinch Connectivity Solutions 51F1837
DIN AUDIO/VIDEO CABLE, 1M, 28AWG, BLACK; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: No

DIN AUDIO/VIDEO CABLE, 1M, 28AWG, BLACK; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51F1837
Product Name Din Audio/video Cable, 1M, 28Awg, Black; Connector Type A Cinch Connectivity Solutions
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details