Bel Fuse – Circuit Protection Power Supplies - External/Internal (Off-Board) - AC DC Converters MAP140-1024

Description
Win Source Part Number: 1097473-MAP140-1024 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MAP140 (140W) Type: Open Frame Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 80W (140W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 2.6 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 80% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 7.00" L x 4.30" W x 1.80" H (177.8mm x 109.2mm x 45.7mm) Alternative Parts (Cross-Reference): ZWS100BAF-24; ZWS150BAF-24; RPS-160-24; VS150E-24; MPS-120-24; LPP-150-27; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 4.6 A Mfr: Bel Power Solutions Other Names: 179-2010,2266-MAP140 -1024,MAP1401024 Base Product Number: MAP140 Approval Agency: CB, cCSAus, CE
Request a Quote Datasheet
Description
Win Source Part Number: 1097473-MAP140-1024 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MAP140 (140W) Type: Open Frame Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 80W (140W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 2.6 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 80% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 7.00" L x 4.30" W x 1.80" H (177.8mm x 109.2mm x 45.7mm) Alternative Parts (Cross-Reference): ZWS100BAF-24; ZWS150BAF-24; RPS-160-24; VS150E-24; MPS-120-24; LPP-150-27; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 4.6 A Mfr: Bel Power Solutions Other Names: 179-2010,2266-MAP140 -1024,MAP1401024 Base Product Number: MAP140 Approval Agency: CB, cCSAus, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1097473-MAP140-1024 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1097473-MAP140-1024
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1097473-MAP140-1024
Win Source Part Number: 1097473-MAP140-1024 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MAP140 (140W) Type: Open Frame Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 80W (140W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 2.6 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 80% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 7.00" L x 4.30" W x 1.80" H (177.8mm x 109.2mm x 45.7mm) Alternative Parts (Cross-Reference): ZWS100BAF-24; ZWS150BAF-24; RPS-160-24; VS150E-24; MPS-120-24; LPP-150-27; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 4.6 A Mfr: Bel Power Solutions Other Names: 179-2010,2266-MAP140 -1024,MAP1401024 Base Product Number: MAP140 Approval Agency: CB, cCSAus, CE

Win Source Part Number: 1097473-MAP140-1024
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MAP140 (140W)
Type: Open Frame
Features: Adjustable Output, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 80W (140W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 2.6 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 80%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 7.00" L x 4.30" W x 1.80" H (177.8mm x 109.2mm x 45.7mm)
Alternative Parts (Cross-Reference): ZWS100BAF-24; ZWS150BAF-24; RPS-160-24; VS150E-24; MPS-120-24; LPP-150-27;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 4.6 A
Mfr: Bel Power Solutions
Other Names: 179-2010,2266-MAP140-1024,MAP1401024
Base Product Number: MAP140
Approval Agency: CB, cCSAus, CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1097473-MAP140-1024
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details