Cinch Connectivity Solutions M83513 micro d M83513/06-E

Description
M83513
Request a Quote
Description
M83513
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/06-E
M83513 micro d M83513/06-E
M83513

M83513

Buy Now
Micro-D Conn, Plug, 31Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions - 50AK9968 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Conn, Plug, 31Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions
50AK9968
Micro-D Conn, Plug, 31Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions 50AK9968
MICRO-D CONN, PLUG, 31POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

MICRO-D CONN, PLUG, 31POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/06-E 50AK9968
Product Name M83513 micro d Micro-D Conn, Plug, 31Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data