Cinch Connectivity Solutions RF and Wireless - Attenuators M3933/16-29S

Description
RF ATTENUATOR 11.5DB 50OHM SMA
Datasheet
Description
RF ATTENUATOR 11.5DB 50OHM SMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
M3933/16-29S
RF and Wireless - Attenuators M3933/16-29S
RF ATTENUATOR 11.5DB 50OHM SMA

RF ATTENUATOR 11.5DB 50OHM SMA

Supplier's Site
Attenuators - M3933/16-29S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/16-29S
Attenuators M3933/16-29S
RF Attenuators 11.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/16-29S M3933/16-29S
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details