Bel Fuse – Circuit Protection AC DC Converters - LM3020-9 LM3020-9

Description
Manufacturer: Bel Power Solutions Win Source Part Number: 923123-LM3020-9 Series: Melcher M (50W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Enclosed, Conformal Coated AC DC Converters 3 Output 5.1V 12V 12V - 5A, 700mA, 700mA 85 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: LM3020 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007
Request a Quote Datasheet
Description
Manufacturer: Bel Power Solutions Win Source Part Number: 923123-LM3020-9 Series: Melcher M (50W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Enclosed, Conformal Coated AC DC Converters 3 Output 5.1V 12V 12V - 5A, 700mA, 700mA 85 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: LM3020 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LM3020-9 - 923123-LM3020-9 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LM3020-9
923123-LM3020-9
AC DC Converters - LM3020-9 923123-LM3020-9
Manufacturer: Bel Power Solutions Win Source Part Number: 923123-LM3020-9 Series: Melcher M (50W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Enclosed, Conformal Coated AC DC Converters 3 Output 5.1V 12V 12V - 5A, 700mA, 700mA 85 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: LM3020 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007

Manufacturer: Bel Power Solutions
Win Source Part Number: 923123-LM3020-9
Series: Melcher M (50W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Enclosed, Conformal Coated AC DC Converters 3 Output 5.1V 12V 12V - 5A, 700mA, 700mA 85 ~ 264 VAC Input
Package: Bulk
Mounting: Chassis Mount
Family Name: LM3020
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 923123-LM3020-9
Product Name AC DC Converters - LM3020-9
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR4780Z - ICE2QR4780Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details