Cinch Connectivity Solutions Rf Adapter, Twinax/triax Receptacle-Patch Jack; Connector Type Trompeter - Cinch Connectivity J152

Description
RF ADAPTER, TWINAX/TRIAX RECEPTACLE-PATCH JACK; Connector Type:Twinaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, TWINAX/TRIAX RECEPTACLE-PATCH JACK; Connector Type:Twinaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Twinax/triax Receptacle-Patch Jack; Connector Type Trompeter - Cinch Connectivity - 06C2987 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Twinax/triax Receptacle-Patch Jack; Connector Type Trompeter - Cinch Connectivity
06C2987
Rf Adapter, Twinax/triax Receptacle-Patch Jack; Connector Type Trompeter - Cinch Connectivity 06C2987
RF ADAPTER, TWINAX/TRIAX RECEPTACLE-PATCH JACK; Connector Type:Twinaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF ADAPTER, TWINAX/TRIAX RECEPTACLE-PATCH JACK; Connector Type:Twinaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - J152 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
J152
RF Connectors / Coaxial Connectors J152
RF Connectors / Coaxial Connectors TRS PTCH JK Submini Single

RF Connectors / Coaxial Connectors TRS PTCH JK Submini Single

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 06C2987 J152
Product Name Rf Adapter, Twinax/triax Receptacle-Patch Jack; Connector Type Trompeter - Cinch Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2662215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details