Cinch Connectivity Solutions D Sub, Connector, Standard, 37 Position, Socket; No. Of Contacts Cinch Connectivity Solutions FC37S

Description
D SUB, CONNECTOR, STANDARD, 37 POSITION, SOCKET; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:FC Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No
Datasheet
Description
D SUB, CONNECTOR, STANDARD, 37 POSITION, SOCKET; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:FC Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub, Connector, Standard, 37 Position, Socket; No. Of Contacts Cinch Connectivity Solutions - 44F6362 - Newark, An Avnet Company
Chicago, IL, United States
D Sub, Connector, Standard, 37 Position, Socket; No. Of Contacts Cinch Connectivity Solutions
44F6362
D Sub, Connector, Standard, 37 Position, Socket; No. Of Contacts Cinch Connectivity Solutions 44F6362
D SUB, CONNECTOR, STANDARD, 37 POSITION, SOCKET; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:FC Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

D SUB, CONNECTOR, STANDARD, 37 POSITION, SOCKET; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:FC Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F6362
Product Name D Sub, Connector, Standard, 37 Position, Socket; No. Of Contacts Cinch Connectivity Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 138017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details