DC/DC CONVERTER Product overview: DP7007G-R200 from Bel Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DP7007G-R200 can be used for catalog matching and distributor lookup.
Manufacturer: Bel Power Solutions
Win Source Part Number: 917188-DP7007G-R200
Series: *
Features: DC DC Converter Output Input
Package: Reel - TR
Family Name: DP7007
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-DP7007G-R200 | 917188-DP7007G-R200 |
| Product Name | DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - DP7007G-R200 |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR |