Cinch Connectivity Solutions Micro D-Sub Conn, Rcpt, 51Pos, Panel; No. Of Contacts Cinch Connectivity Solutions DN00012000516FN

Description
MICRO D-SUB CONN, RCPT, 51POS, PANEL; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Wire Lead; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
MICRO D-SUB CONN, RCPT, 51POS, PANEL; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Wire Lead; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro D-Sub Conn, Rcpt, 51Pos, Panel; No. Of Contacts Cinch Connectivity Solutions - 46AC0125 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Rcpt, 51Pos, Panel; No. Of Contacts Cinch Connectivity Solutions
46AC0125
Micro D-Sub Conn, Rcpt, 51Pos, Panel; No. Of Contacts Cinch Connectivity Solutions 46AC0125
MICRO D-SUB CONN, RCPT, 51POS, PANEL; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Wire Lead; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MICRO D-SUB CONN, RCPT, 51POS, PANEL; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Wire Lead; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC0125
Product Name Micro D-Sub Conn, Rcpt, 51Pos, Panel; No. Of Contacts Cinch Connectivity Solutions
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details