TWO PIECE D SUB BACKSHELL, SIZE DE, ZINC; Product Range:DMH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Two-Piece Backshell; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 11M3081 |
| Product Name | Two Piece D Sub Backshell, Size De, Zinc; Product Range Cinch Connectivity Solutions |