connector,d-sub,righ
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*KL Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: No
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 70039598 | 95F4153 |
Product Name | connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Cinch Connectivity Solutions |
Connector Type | D-Sub Connector | D-Sub Connector |