DSUB 9F SOD GF ZINC
Cinch's basic D solder cup connectors offers ease of termination and reliability. They are used in computer, medical and test instrumentations applications. They have a metal shell in both the plug and socket versions as well as stamped contacts with tin/lead in the solder cup area.
D SUB CONNECTOR, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*H Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
| PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Cinch Connector Div. DEH-9S | 70152825 | 29T9207 |
| Product Name | connector,d-sub,str receptacle,stamped contacts,solder cup,9 socket contact | D Sub Connector, Rcpt, 9Pos, Solder; No. Of Contacts Cinch Connectivity Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |