Cinch Connectivity Solutions D-Sub Connectors DCU37SFO

Description
DSUB 37 F CRIMP FO ZINC
Request a Quote
Description
DSUB 37 F CRIMP FO ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCU37SFO
D-Sub Connectors DCU37SFO
DSUB 37 F CRIMP FO ZINC

DSUB 37 F CRIMP FO ZINC

Buy Now
 - Cinch Connector Div. DCU37SFO - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP LC ZINC

DSUB 37F CRIMP LC ZINC

Buy Now
Standard D Sub Connector; Connector Type Cinch Connectivity Solutions - 66H9705 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; Connector Type Cinch Connectivity Solutions
66H9705
Standard D Sub Connector; Connector Type Cinch Connectivity Solutions 66H9705
STANDARD D Sub CONNECTOR; CONNECTOR TYPE: D SUB; NO. OF CONTACTS:37; D SUB SHELL SIZE: DC; GENDER: RECEPTACLE; SERIES: D*U; MATING CYCLES:500; CONNECTOR BODY MATERIAL: STEEL RoHS Compliant: No

STANDARD D Sub CONNECTOR; CONNECTOR TYPE: D SUB; NO. OF CONTACTS:37; D SUB SHELL SIZE: DC; GENDER: RECEPTACLE; SERIES: D*U; MATING CYCLES:500; CONNECTOR BODY MATERIAL: STEEL RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCU37SFO Cinch Connector Div. DCU37SFO 66H9705
Product Name D-Sub Connectors Standard D Sub Connector; Connector Type Cinch Connectivity Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details