Cinch Connectivity Solutions Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions DCH-E-003

Description
TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DCH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DCH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions - 11M2976 - Newark, An Avnet Company
Chicago, IL, United States
Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions
11M2976
Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions 11M2976
TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DCH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE RoHS Compliant: Yes

TWO PIECE D SUB BACKSHELL, SIZE DE, ABS; Product Range:DCH Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Two-piece Backshell; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11M2976
Product Name Two Piece D Sub Backshell, Size De, Abs; Product Range Cinch Connectivity Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details