Cinch Connectivity Solutions Micro-D Connector Receptacle 9 Position Solder; No. Of Contacts Cinch Connectivity Solutions DCDM-9SSL

Description
MICRO-D CONNECTOR RECEPTACLE 9 POSITION SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR RECEPTACLE 9 POSITION SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector Receptacle 9 Position Solder; No. Of Contacts Cinch Connectivity Solutions - 71K2871 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector Receptacle 9 Position Solder; No. Of Contacts Cinch Connectivity Solutions
71K2871
Micro-D Connector Receptacle 9 Position Solder; No. Of Contacts Cinch Connectivity Solutions 71K2871
MICRO-D CONNECTOR RECEPTACLE 9 POSITION SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR RECEPTACLE 9 POSITION SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K2871
Product Name Micro-D Connector Receptacle 9 Position Solder; No. Of Contacts Cinch Connectivity Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details