Cinch Connectivity Solutions Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Cinch Connectivity Solutions DCDM-9PSL

Description
MICRO-D CONNECTOR, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Cinch Connectivity Solutions - 71K2867 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
71K2867
Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Cinch Connectivity Solutions 71K2867
MICRO-D CONNECTOR, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K2867
Product Name Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - 221R24F26 - Powell Electronics, Inc.
Nicomatic North America
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details