Cinch Connectivity Solutions Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions DCDM-15SSL

Description
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions - 96K2335 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
96K2335
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions 96K2335
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2335
Product Name Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details