Cinch Connectivity Solutions Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions DCDM-15PSF

Description
MICRO-D CONNECTOR, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions - 71K2734 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
71K2734
Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions 71K2734
MICRO-D CONNECTOR, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K2734
Product Name Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Cinch Connectivity Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details