Cinch Connectivity Solutions D-Sub Connectors DC37S

Description
DSUB 37 F SOD G ZINC
Request a Quote Datasheet
Description
DSUB 37 F SOD G ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DC37S
D-Sub Connectors DC37S
DSUB 37 F SOD G ZINC

DSUB 37 F SOD G ZINC

Buy Now
 - Cinch Connector Div. DC37S - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD GF ZINC

DSUB 37F SOD GF ZINC

Buy Now
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions - 43F209 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions
43F209
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions 43F209
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Basic D Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Basic D Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DC37S Cinch Connector Div. DC37S 43F209
Product Name D-Sub Connectors D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details