Cinch Connectivity Solutions Junction Shell, Size Dc, Steel; Product Range Cinch Connectivity Solutions DC24660

Description
JUNCTION SHELL, SIZE DC, STEEL; Product Range:DC Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
JUNCTION SHELL, SIZE DC, STEEL; Product Range:DC Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell, Size Dc, Steel; Product Range Cinch Connectivity Solutions - 45F988 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, Size Dc, Steel; Product Range Cinch Connectivity Solutions
45F988
Junction Shell, Size Dc, Steel; Product Range Cinch Connectivity Solutions 45F988
JUNCTION SHELL, SIZE DC, STEEL; Product Range:DC Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No

JUNCTION SHELL, SIZE DC, STEEL; Product Range:DC Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell Clamp; Connector Shell Size:DC; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45F988
Product Name Junction Shell, Size Dc, Steel; Product Range Cinch Connectivity Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details