DSUB 25M PCB STR G50 ZINC
Win Source Part Number: 1365204-DBMM25PZ
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Cinch Connectivity Solutions
Series: 1
Package: Bulk
Product Status: Active
Base Product Number: DBMM25
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 5A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Green
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Diallyl Phthalate (DAP), Glass Filled
Contact Form: Machined
Connector Style: D-Sub
Shell Size, Connector Layout: 3 (DB, B)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
DSUB 25M PCB STR G50 ZINC
| PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Cinch Connector Div. DBMM25PZ | 1365204-DBMM25PZ | 47W9673 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Dsub 25M Pcb Str G50 Zinc Cinch Connectivity Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector |