A threaded version of the BNC mating interface. A commercial quality connector that provides additional retention for shock and vibration applications. Voltage: 500 V RMS at sea level. Frequency Range: 0-11 GHz. Materials: Body and coupling nut — Brass with nickel plating; Crimp sleeve — Brass with nickel plating; Hardware — Brass with nickel plating; Contact — Beryllium copper; phosphor bronze or brass with gold plating; Insulator — Teflon®, TPX, or Delrin®. 50 ohm nominal impedance except where noted. Teflon® and Delrin® are registered trademarks of Dupont Corporation.
RF Connectors / Coaxial Connectors RNC CRIMP PLUG RG174 4-PIECE STRAIGHT
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70144290 | CPMTNC19 |
| Product Name | connector,rf coaxial,tnc straight crimpplug,4-piece,rg/u 174,188,316 cable | RF Connectors / Coaxial Connectors |
| Geometry | Straight | Straight |
| Termination | Crimp/Solder | |
| Coupling | Threaded |