Cinch Connectivity Solutions Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity CPMC882

Description
CONNECTOR, COAXIAL, BNC, PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, COAXIAL, BNC, PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity - 25C5561 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity
25C5561
Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity 25C5561
CONNECTOR, COAXIAL, BNC, PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, COAXIAL, BNC, PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc 3-piece stright crimp plug for rg/u 59,62 cable - 70144263 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc 3-piece stright crimp plug for rg/u 59,62 cable
70144263
connector,rf coaxial,bnc 3-piece stright crimp plug for rg/u 59,62 cable 70144263
These connectors meet or exceed military specification, but are intended for commercial use only. Working Voltage: 500 RMS at sea level. Frequency Range: 50 Ohm — 0-4 GHz; 75 Ohm — 0-2 GHz with low reflection. Materials: Body — Zinc; Contact — Brass; Insulation — Delrin or teflon. Plating: Body — Nickel; Contact — Gold.

These connectors meet or exceed military specification, but are intended for commercial use only. Working Voltage: 500 RMS at sea level. Frequency Range: 50 Ohm — 0-4 GHz; 75 Ohm — 0-2 GHz with low reflection. Materials: Body — Zinc; Contact — Brass; Insulation — Delrin or teflon. Plating: Body — Nickel; Contact — Gold.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 25C5561 70144263
Product Name Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity connector,rf coaxial,bnc 3-piece stright crimp plug for rg/u 59,62 cable
Connector Type BNC
Gender Male / Plug Male / Plug
Geometry Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data