Cinch Connectivity Solutions Coaxial Connector (RF) Assemblies CPMC8813

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 116-CPMC8813-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
116-CPMC8813-ND
Coaxial Connector (RF) Assemblies 116-CPMC8813-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
connector,rf coaxial,bnc 3-piece crimp plug for rg/u 142,400 cable,50 ohm - 70081391 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc 3-piece crimp plug for rg/u 142,400 cable,50 ohm
70081391
connector,rf coaxial,bnc 3-piece crimp plug for rg/u 142,400 cable,50 ohm 70081391
These connectors meet or exceed military specification, but are intended for commercial use only. Working voltage : 500 RMS at sea level. Frequency Range : 50 Ohm — 0-4 GHz; 75 Ohm — 0-2 GHz with low reflection. Materials : Body — zinc; Contact — brass; Insulation — delrin or teflon. Plating : Body — nickel; Contact — gold.

These connectors meet or exceed military specification, but are intended for commercial use only. Working voltage : 500 RMS at sea level. Frequency Range : 50 Ohm — 0-4 GHz; 75 Ohm — 0-2 GHz with low reflection. Materials : Body — zinc; Contact — brass; Insulation — delrin or teflon. Plating : Body — nickel; Contact — gold.

Supplier's Site
Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity - 10J9130 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity
10J9130
Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity 10J9130
CONNECTOR, COAXIAL, BNC, PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONNECTOR, COAXIAL, BNC, PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 116-CPMC8813-ND 70081391 10J9130
Product Name Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc 3-piece crimp plug for rg/u 142,400 cable,50 ohm Connector, Coaxial, Bnc, Plug, Cable; Connector Type Aim Cambridge - Cinch Connectivity
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Geometry Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Connector (RF) Assemblies - 1-1337625-0-ND - DigiKey
Specs
Connector Type Type N
Mounting Panel Mount
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details