CIRCULAR, RECEPTACLE, 14-4P, WALL MOUNT; Product Range:CN0967 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72T7772 |
| Product Name | Circular, Receptacle, 14-4P, Wall Mount; Product Range Cinch Connectivity Solutions |
| Connector Type | Circular / Cylindrical Connectors |