CIRCULAR CONNECTOR, PLUG, SIZE 24, 30 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72T7587 |
| Product Name | Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions |
| Connector Type | Circular / Cylindrical Connectors |