Cinch Connectivity Solutions Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions CN0966B24S30P6-040

Description
CIRCULAR CONNECTOR, PLUG, SIZE 24, 30 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 24, 30 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions - 72T7578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions
72T7578
Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions 72T7578
CIRCULAR CONNECTOR, PLUG, SIZE 24, 30 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 30 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T7578
Product Name Circular Connector, Plug, Size 24, 30 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details