Cinch Connectivity Solutions Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions CN0966A14A03S6-040

Description
CIRCULAR CONNECTOR, PLUG, SIZE 14, 3 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 14, 3 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions - 72T6720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions
72T6720
Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions 72T6720
CIRCULAR CONNECTOR, PLUG, SIZE 14, 3 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 3 POSITION,CABLE; Product Range:CN0966 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T6720
Product Name Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Circular Connector Adapters - KM90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details