Bel Fuse – Circuit Protection Modular/Ethernet Cables (RJ45, RJ11) BM-6UE001F

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 116-BM-6UE001F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
116-BM-6UE001F-ND
Modular/Ethernet Cables (RJ45, RJ11) 116-BM-6UE001F-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
BM-6UE001F
Cable Assemblies BM-6UE001F
Bel Patchcord Assembly, C6 U/UTP, 24AWG,

Bel Patchcord Assembly, C6 U/UTP, 24AWG,

Buy Now
Cat6 Patch Cord, 1Ft, Blue Rohs Compliant Bel - 07AH5960 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Patch Cord, 1Ft, Blue Rohs Compliant Bel
07AH5960
Cat6 Patch Cord, 1Ft, Blue Rohs Compliant Bel 07AH5960
CAT6 PATCH CORD, 1FT, BLUE ROHS COMPLIANT: YES

CAT6 PATCH CORD, 1FT, BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 116-BM-6UE001F-ND BM-6UE001F 07AH5960
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Cat6 Patch Cord, 1Ft, Blue Rohs Compliant Bel
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details