TRB, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Non-Constant Panel Mount Solder Cup
Win Source Part Number: 1354720-BJ75
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Cinch Connectivity Solutions Trompeter
Series: 70
Package: Bulk
Product Status: Active
Features: Three Lug
Mounting Type: Panel Mount
HTSUS: 8536.69.4010
ECCN: EAR99
Contact Termination: Solder Cup
Connector Type: Jack, Female Socket (Concentric)
Fastening Type: Bayonet Lock
Voltage Rating: 400 V
Mounting Feature: Bulkhead - Front Side Nut
Housing Color: Silver
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Impedance: Non-Constant
Body Material: Brass
Frequency - Max: 500 MHz
Mating Cycles: 500
Connector Style: TRB, Twinaxial/Triaxial
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Nickel
Center Contact Plating: Gold
RF Connectors / Coaxial Connectors TRB Blkhd Strt Jack Rear Mt Solder 3-lug Product overview: BJ75 from Trompeter / Cinch Connectivity Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-BJ75 can be used for catalog matching and distributor lookup.
TRB BULKHEAD JACK, INSULATED, STRAIGHT, REAR MOUNT, SOLDER P
RF/COAXIAL, TWINAX/TRIAX TRB JACK, STR BULKHEAD SOLDER; Connector Type:Twinax / Triax Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Frequency Max:500MHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TRB Blkhd Strt Jack Rear Mt Solder 3-lug
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1097-1026-ND | 1354720-BJ75 | 342-BJ75 | BJ75 | 48F2774 | BJ75 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Rf/coaxial, Twinax/triax Trb Jack, Str Bulkhead Solder; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Triax; Twinax | Triax; Twinax | ||||
| Mounting | Panel Mount | Panel Mount | ||||
| Termination | Solder Cup | Solder | ||||
| Voltage Rating | 400 volts |