Cinch Connectivity Solutions Coaxial Connector (RF) Adapters BJ73

Description
Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket
Request a Quote Datasheet
Description
Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1097-1023-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1097-1023-ND
Coaxial Connector (RF) Adapters 1097-1023-ND
Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket

Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - BJ73 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
BJ73
Connectors Circlr,Industrial,Metal,Assembld/Kitted BJ73
TRB BULKHEAD JACK, INSULATED, FEED-THROUGH, STRAIGHT, 3-LUG

TRB BULKHEAD JACK, INSULATED, FEED-THROUGH, STRAIGHT, 3-LUG

Buy Now
Rf/coaxial Adapter, Trb Jack-Trb Jack; Convert From Coax Type Trompeter - Cinch Connectivity - 48F2773 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Trb Jack-Trb Jack; Convert From Coax Type Trompeter - Cinch Connectivity
48F2773
Rf/coaxial Adapter, Trb Jack-Trb Jack; Convert From Coax Type Trompeter - Cinch Connectivity 48F2773
RF/COAXIAL ADAPTER, TRB JACK-TRB JACK; Convert From Coax Type:TRB; Convert From Gender:Jack; Convert To Coax Type:TRB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Frequency Max:500MHz RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TRB JACK-TRB JACK; Convert From Coax Type:TRB; Convert From Gender:Jack; Convert To Coax Type:TRB; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Frequency Max:500MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Trb Blkhd Jck, Insul, Feed-Through, Str, 3-Lug Rohs Compliant Bel - 78AH9509 - Newark, An Avnet Company
Chicago, IL, United States
Trb Blkhd Jck, Insul, Feed-Through, Str, 3-Lug Rohs Compliant Bel
78AH9509
Trb Blkhd Jck, Insul, Feed-Through, Str, 3-Lug Rohs Compliant Bel 78AH9509
TRB BLKHD JCK, INSUL, FEED-THROUGH, STR, 3-LUG ROHS COMPLIANT: YES

TRB BLKHD JCK, INSUL, FEED-THROUGH, STR, 3-LUG ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - BJ73 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BJ73
RF Connectors / Coaxial Connectors BJ73
RF Connectors / Coaxial Connectors TRB Blkhd Strt Jack Feedthru 3-lug

RF Connectors / Coaxial Connectors TRB Blkhd Strt Jack Feedthru 3-lug

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1097-1023-ND BJ73 48F2773 78AH9509 BJ73
Product Name Coaxial Connector (RF) Adapters Connectors Circlr,Industrial,Metal,Assembld/Kitted Rf/coaxial Adapter, Trb Jack-Trb Jack; Convert From Coax Type Trompeter - Cinch Connectivity Trb Blkhd Jck, Insul, Feed-Through, Str, 3-Lug Rohs Compliant Bel RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
View Details
Coaxial Adapters - 2826937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
RF Connectors - 1057676-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 15.000 GHz
View Details
3 suppliers
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details