TPS Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIALTPS BULKHEAD JACKSTRAIGHT50 OHMSOLDER; Connector Type:Twinax / Triax Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TPS BLKD JK Front MNT
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1097-1020-ND | 06C1696 | BJ50 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxialtps Bulkhead Jackstraight50 Ohmsolder; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Mounting | Panel Mount | ||
| Connector Type | Triax; Twinax | ||
| Gender | Female / Jack | Female / Jack |