Cinch Connectivity Solutions Coaxial Connector (RF) Adapters BJ224

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1097-1319-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1097-1319-ND
Coaxial Connector (RF) Adapters 1097-1319-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Trompeter - Cinch Connectivity - 72C8127 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Trompeter - Cinch Connectivity
72C8127
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Trompeter - Cinch Connectivity 72C8127
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - BJ224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BJ224
RF Connectors / Coaxial Connectors BJ224
RF Connectors / Coaxial Connectors BNC BLKD JK Feed-thru

RF Connectors / Coaxial Connectors BNC BLKD JK Feed-thru

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1097-1319-ND 72C8127 BJ224
Product Name Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Trompeter - Cinch Connectivity RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data