Bel Fuse – Circuit Protection Cable Assemblies BC-1UE015F

Description
Bel Patchcord Assembly, CAT6A U/UTP, 15F
Request a Quote Datasheet
Description
Bel Patchcord Assembly, CAT6A U/UTP, 15F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
BC-1UE015F
Cable Assemblies BC-1UE015F
Bel Patchcord Assembly, CAT6A U/UTP, 15F

Bel Patchcord Assembly, CAT6A U/UTP, 15F

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 116-BC-1UE015F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
116-BC-1UE015F-ND
Modular/Ethernet Cables (RJ45, RJ11) 116-BC-1UE015F-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Buy Now Datasheet
Cat 6A Utp Blue Color 15 Ft. Bel - 63AJ0509 - Newark, An Avnet Company
Chicago, IL, United States
Cat 6A Utp Blue Color 15 Ft. Bel
63AJ0509
Cat 6A Utp Blue Color 15 Ft. Bel 63AJ0509
CAT 6A UTP BLUE COLOR 15 FT.

CAT 6A UTP BLUE COLOR 15 FT.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BC-1UE015F 116-BC-1UE015F-ND 63AJ0509
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cat 6A Utp Blue Color 15 Ft. Bel
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details