CIRCULAR, RECEPTACLE, 8-2S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 66T3792 |
| Product Name | Circular, Receptacle, 8-2S, Wall Mount; Product Range Cinch Connectivity Solutions |
| Connector Type | Circular / Cylindrical Connectors |