Cinch Connectivity Solutions Circular Connector, Receptacle, Size 22, 32 Position,wall; Product Range Cinch Connectivity Solutions BACC63CC22-32P7H

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 32 Position,wall; Product Range Cinch Connectivity Solutions - 66T3754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 32 Position,wall; Product Range Cinch Connectivity Solutions
66T3754
Circular Connector, Receptacle, Size 22, 32 Position,wall; Product Range Cinch Connectivity Solutions 66T3754
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T3754
Product Name Circular Connector, Receptacle, Size 22, 32 Position,wall; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details