Cinch Connectivity Solutions MIL Spec Connector - MIL-C-26500 BACC63CC22-12S6

Description
26500 12C 12#12 S BY RECP WC
Request a Quote Datasheet
Description
26500 12C 12#12 S BY RECP WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26500
BACC63CC22-12S6
MIL Spec Connector - MIL-C-26500 BACC63CC22-12S6
26500 12C 12#12 S BY RECP WC

26500 12C 12#12 S BY RECP WC

Buy Now
Circular, Receptacle, 22-12S, Wall Mount; Product Range Cinch Connectivity Solutions - 66T3722 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-12S, Wall Mount; Product Range Cinch Connectivity Solutions
66T3722
Circular, Receptacle, 22-12S, Wall Mount; Product Range Cinch Connectivity Solutions 66T3722
CIRCULAR, RECEPTACLE, 22-12S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-12S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63CC22-12S6 66T3722
Product Name MIL Spec Connector - MIL-C-26500 Circular, Receptacle, 22-12S, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A29052-025CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589058-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details