Cinch Connectivity Solutions MIL Spec Connector - MIL-C-26500 BACC63CC18-8P6

Description
26500 8C 8#12 P BY RECP WC
Request a Quote Datasheet
Description
26500 8C 8#12 P BY RECP WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26500
BACC63CC18-8P6
MIL Spec Connector - MIL-C-26500 BACC63CC18-8P6
26500 8C 8#12 P BY RECP WC

26500 8C 8#12 P BY RECP WC

Buy Now
Circular, Receptacle, 18-8P, Wall Mount; Product Range Cinch Connectivity Solutions - 66T3602 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 18-8P, Wall Mount; Product Range Cinch Connectivity Solutions
66T3602
Circular, Receptacle, 18-8P, Wall Mount; Product Range Cinch Connectivity Solutions 66T3602
CIRCULAR, RECEPTACLE, 18-8P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 18-8P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63CC18-8P6 66T3602
Product Name MIL Spec Connector - MIL-C-26500 Circular, Receptacle, 18-8P, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details