Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC63CC14-4SN

Description
26500 4C 4#12 S BY RECP WC
Request a Quote
Description
26500 4C 4#12 S BY RECP WC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Receptacle 14-4S from the Cinch Connectivity Solutions range is designed for wall mounting and features a bayonet coupling style. It accommodates four crimp socket contacts and is constructed to meet the MIL-C-26500 standard, ensuring reliability in demanding environments. The connector is suitable for applications requiring environmental sealing and vibration resistance, making it ideal for aerospace and military use. The product is not RoHS compliant and has gold plating on the contacts. Its robust design includes features for effective shielding and moisture resistance, which are critical for maintaining performance in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Circular Receptacle 14-4S from the Cinch Connectivity Solutions range is designed for wall mounting and features a bayonet coupling style. It accommodates four crimp socket contacts and is constructed to meet the MIL-C-26500 standard, ensuring reliability in demanding environments. The connector is suitable for applications requiring environmental sealing and vibration resistance, making it ideal for aerospace and military use. The product is not RoHS compliant and has gold plating on the contacts. Its robust design includes features for effective shielding and moisture resistance, which are critical for maintaining performance in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC63CC14-4SN
MIL Spec Connector - MIL-DTL-26500 BACC63CC14-4SN
26500 4C 4#12 S BY RECP WC

26500 4C 4#12 S BY RECP WC

Buy Now
Circular, Receptacle, 14-4S, Wall Mount; Product Range Cinch Connectivity Solutions - 66T3474 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-4S, Wall Mount; Product Range Cinch Connectivity Solutions
66T3474
Circular, Receptacle, 14-4S, Wall Mount; Product Range Cinch Connectivity Solutions 66T3474
CIRCULAR, RECEPTACLE, 14-4S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-4S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63CC14-4SN 66T3474
Product Name MIL Spec Connector - MIL-DTL-26500 Circular, Receptacle, 14-4S, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers