Cinch Connectivity Solutions Circular, Plug, 22-32P, Cable; Product Range Cinch Connectivity Solutions BACC63CB22-32PN

Description
CIRCULAR, PLUG, 22-32P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No
Datasheet
Description
CIRCULAR, PLUG, 22-32P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-32P, Cable; Product Range Cinch Connectivity Solutions - 72T5949 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-32P, Cable; Product Range Cinch Connectivity Solutions
72T5949
Circular, Plug, 22-32P, Cable; Product Range Cinch Connectivity Solutions 72T5949
CIRCULAR, PLUG, 22-32P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

CIRCULAR, PLUG, 22-32P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T5949
Product Name Circular, Plug, 22-32P, Cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details