Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC63CB20-41SNH

Description
26500 41C 41#20 S BY PLUG LC
Request a Quote Datasheet
Description
26500 41C 41#20 S BY PLUG LC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC63CB20-41SNH
MIL Spec Connector - MIL-DTL-26500 BACC63CB20-41SNH
26500 41C 41#20 S BY PLUG LC

26500 41C 41#20 S BY PLUG LC

Buy Now
Circular Connector, Plug, Size 20, 41 Position,cable; Product Range Cinch Connectivity Solutions - 66T3196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 20, 41 Position,cable; Product Range Cinch Connectivity Solutions
66T3196
Circular Connector, Plug, Size 20, 41 Position,cable; Product Range Cinch Connectivity Solutions 66T3196
CIRCULAR CONNECTOR, PLUG, SIZE 20, 41 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 20, 41 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63CB20-41SNH 66T3196
Product Name MIL Spec Connector - MIL-DTL-26500 Circular Connector, Plug, Size 20, 41 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 2-320572-1 - Heilind Electronics, Inc.
Specs
Connector Type Military Connector
View Details
5 suppliers
Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details